Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | DC |
---|---|
Torque Max | 1.89N-m |
Current Rating | - |
No. of Phases | Two Phase |
Resistance | 1.13ohm |
Inductance | 3.6mH |
Inertia | 480g-cm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Current per Phase | 2.8A |
Detent Torque | 6.6N-cm |
External Length / Height | 41mm |
Flange Width | 56.4mm |
Holding Torque | 189N-cm |
No. of Shafts | 1 |
Phase Resistance | 1.13ohm |
Trinamic Hybrid Stepper Motor 1.89Nm 1.8° NEMA 23 | Distrelec |
Stepper Motor, 2-Ph, 2.8A, 1.89N-M | Newark Electronics |
STEPPER MOTOR, 57MM, 2.8A, 1.89NM | element14 |
Steppermotor 57mm, 2.8A, 1.89 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a QSH5718-76-28-189?
Additional datasheets, footprints and schematics for QSH5718-76-28-189 are listed on our Part Details page. You can also find images and similar parts to QSH5718-76-28-189 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSH5718-76-28-189 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSH5718-76-28-189 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSH5718-76-28-189 fall under?
The QSH5718-76-28-189 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to QSH5718-76-28-189 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSH5718-76-28-189 you can contact the distributor directly for product support, shipping queries etc.
Is the QSH5718-76-28-189 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QSH5718-76-28-189 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for QSH5718-76-28-189.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSH5718-76-28-189 often in real-time on the comparison pages.
What if I can't find stock of QSH5718-76-28-189?
You can fill out our help required form which you can use to request a quote for QSH5718-76-28-189 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.