Status: | Unknown |
---|---|
Series: | QMot QSH4218 Series |
RoHS: | Unknown |
Prices starting from US$51.64
Coil Type | Bipolar |
---|---|
Torque Max | 40N-cm |
Current Rating | 2.8A |
No. of Phases | Two Phase |
Resistance | 0.5ohm |
Inductance | 600µH |
Inertia | 68g-cm² |
Product Range | QMot QSH4218 Series |
SVHC | No SVHC (27-Jun-2018) |
Trinamic Hybrid Stepper Motor 400Nmm 1.8° NEMA 17 | Distrelec |
Stepper Motor, 2-Ph, 2.8A, 40N-Cm | Newark Electronics |
STEPPER MOTOR, 2-PH, 2.8A, 40N-CM | element14 |
Stepper Motor 42mm, 2.8A, 0.40 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a QSH4218-47-28-040?
Additional datasheets, footprints and schematics for QSH4218-47-28-040 are listed on our Part Details page. You can also find images and similar parts to QSH4218-47-28-040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSH4218-47-28-040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSH4218-47-28-040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSH4218-47-28-040 fall under?
The QSH4218-47-28-040 is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to QSH4218-47-28-040 when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSH4218-47-28-040 you can contact the distributor directly for product support, shipping queries etc.
Is the QSH4218-47-28-040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QSH4218-47-28-040 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for QSH4218-47-28-040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSH4218-47-28-040 often in real-time on the comparison pages.
What if I can't find stock of QSH4218-47-28-040?
You can fill out our help required form which you can use to request a quote for QSH4218-47-28-040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.