Status: | Unknown |
---|---|
Series: | QMot QSH2818 Series |
RoHS: | Unknown |
Coil Type | Bipolar |
---|---|
Torque Max | 6N-cm |
Current Rating | 670mA |
No. of Phases | Two Phase |
Resistance | 5.6ohm |
Inductance | 3.4mH |
Inertia | 9g-cm² |
Product Range | QMot QSH2818 Series |
SVHC | No SVHC (27-Jun-2018) |
Trinamic Hybrid Stepper Motor 60Nmm 1.8° NEMA 11 | Distrelec |
Stepper Motor, 2-Ph, 0.67A, 6N-Cm | Newark Electronics |
STEPPER MOTOR, 2-PH, 0.67A, 6N-CM | element14 |
Steppermotor 28mm, 0.67A, 0.0 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a QSH2818-32-07-006?
Additional datasheets, footprints and schematics for QSH2818-32-07-006 are listed on our Part Details page. You can also find images and similar parts to QSH2818-32-07-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSH2818-32-07-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSH2818-32-07-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSH2818-32-07-006 fall under?
The QSH2818-32-07-006 is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to QSH2818-32-07-006 when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSH2818-32-07-006 you can contact the distributor directly for product support, shipping queries etc.
Is the QSH2818-32-07-006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QSH2818-32-07-006 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for QSH2818-32-07-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSH2818-32-07-006 often in real-time on the comparison pages.
What if I can't find stock of QSH2818-32-07-006?
You can fill out our help required form which you can use to request a quote for QSH2818-32-07-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.