Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-92 |
Wavelength of Peak Sensitivity | 930nm |
Angle of Half Sensitivity ± | 90° |
Dark Current | 0.03µA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Diode, Photo, 930Nm, 90°, To-92-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a QSE973?
Additional datasheets, footprints and schematics for QSE973 are listed on our Part Details page. You can also find images and similar parts to QSE973 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSE973 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSE973 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSE973 fall under?
The QSE973 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to QSE973 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSE973 you can contact the distributor directly for product support, shipping queries etc.
Is the QSE973 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QSE973 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for QSE973.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSE973 often in real-time on the comparison pages.
What if I can't find stock of QSE973?
You can fill out our help required form which you can use to request a quote for QSE973 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.