Status: | Active |
---|---|
Series: | QSE159 |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
474
in stock
|
Buy Now | |
element14
from US$1.03
|
431
in stock
|
Buy Now | |
Farnell
from US$0.94
|
431
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
190
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bipolar silicon IC |
Package type: Sidelooker |
Medium wide reception angle, 50° |
Package material and color: black epoxy |
Matched emitter: QEE113/QEE123 |
Daylight filter |
High sensitivity |
Direct TTL/LSTTL interface |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QSE159 |
---|---|
Compliance | Pb-free |
IC (on) (mA) | - |
ICEO (nA) | - |
VCE(sat) (V) | - |
Reception Angle (°) | 50 |
Package Type | SIDELOOKER OPTOLOGIC |
Photo Sensor, 880Nm, Inverter O/P | Newark Electronics |
PHOTO SENSOR, 880NM, INVERTER O/P | element14 |
IC, Fairchild, QSE159 | RS |
QSE159 Series 880 nm Through Hole Plastic Silicon Optologic Photosensor | Future Electronics |
Photodetector Optoschmitt 3-Pin Side Looker Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | - |
---|---|
Sensing Range Max | - |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Output Current | 50mA |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Angle of Half Sensitivity ± | 25° |
External Depth | 2.54mm |
External Length / Height | 5.08mm |
External Width | 4.44mm |
Lead Length | 12.7mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 35V |
Rise Time | 10ns |
Supply Voltage Range DC | 4.5V to 16V |
Termination Type | Radial Leaded |
Transistor Type | Photo |
Voltage Vcc | 5V |
Voltage Vcc Max | 16V |
Voltage Vcc Min | 4.5V |
Where can I find additional details, specifications and documents for a QSE159?
Additional datasheets, footprints and schematics for QSE159 are listed on our Part Details page. You can also find images and similar parts to QSE159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSE159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSE159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSE159 fall under?
The QSE159 is listed under Interfaces > Infrared > Photo Sensor Transistor.
Can I view similar or alternative parts?
You can view similar parts to QSE159 when available in the Photo Sensor Transistor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSE159 you can contact the distributor directly for product support, shipping queries etc.
Is the QSE159 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QSE159 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for QSE159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSE159 often in real-time on the comparison pages.
What if I can't find stock of QSE159?
You can fill out our help required form which you can use to request a quote for QSE159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.