Status: | Active |
---|---|
Series: | QSB34 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
512
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
512
in stock
|
Buy Now | |
element14
from US$0.45
|
512
in stock
|
Buy Now | |
EBV Elektronik
-
|
177,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now |
Daylight Filter (QSB34GR and QSB34ZR only) |
Surface Mount Packages: – QSB34GR / QSB34CGR for overmount board – QSB34ZR / QSB34CZR for undermount board |
Fast PIN Photodiode |
Wide Reception Angle, 120° |
Large Chip Size = 3 mm x 3 mm |
Sensitive Area - 2.55 mm x 2.55 mm |
High Sensitivity |
Low Capacitance |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QSB34 |
---|---|
Compliance | Pb-free Halide free |
IL (µA) | - |
Reception Angle (°) | 120 |
Dark Current (nA) | 30 |
Radiant Sensitive Area | 2.55mm x 2.55mm |
Package Type | PLCC-2 |
Photo Diode, 940Nm, Plcc-2 | Newark Electronics |
PIN PHOTO DIODE, 940NM, PLCC-2 | element14 |
Photodiode PIN Chip 940nm 2-Pin PLCC T/R | EBV Elektronik |
QSB34GR Series 150 mW 940 nm Surface Mount Silicon Pin Photodiode | Future Electronics |
Where can I find additional details, specifications and documents for a QSB34GR?
Additional datasheets, footprints and schematics for QSB34GR are listed on our Part Details page. You can also find images and similar parts to QSB34GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSB34GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSB34GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSB34GR fall under?
The QSB34GR is listed under Interfaces > Infrared > Photo Sensor.
Can I view similar or alternative parts?
You can view similar parts to QSB34GR when available in the Photo Sensor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSB34GR you can contact the distributor directly for product support, shipping queries etc.
Is the QSB34GR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QSB34GR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for QSB34GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSB34GR often in real-time on the comparison pages.
What if I can't find stock of QSB34GR?
You can fill out our help required form which you can use to request a quote for QSB34GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.