Prices starting from US$0.36
Daylight Filter (QSB34GR and QSB34ZR only) |
Surface Mount Packages: – QSB34GR / QSB34CGR for overmount board – QSB34ZR / QSB34CZR for undermount board |
Fast PIN Photodiode |
Wide Reception Angle, 120° |
Large Chip Size = 3 mm x 3 mm |
Sensitive Area - 2.55 mm x 2.55 mm |
High Sensitivity |
Low Capacitance |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QSB34 |
---|---|
Compliance | Pb-free Halide free |
IL (µA) | - |
Reception Angle (°) | 120 |
Dark Current (nA) | 30 |
Radiant Sensitive Area | 2.55mm x 2.55mm |
Package Type | PLCC-2 |
Pin Photo Diode, 940Nm, 60Deg, Plcc-2 | Newark Electronics |
PIN PHOTO DIODE, 30NA, PLCC-2 | element14 |
IC, Fairchild, QSB34CGR | RS |
QSB34CGR 940 nm 50 ns 120░ Surface-Mount Silicon Pin Photodiode | Future Electronics |
Photodiode PIN Chip 940nm 2-Pin PLCC T/R | Avnet America |
Where can I find additional details, specifications and documents for a QSB34CGR?
Additional datasheets, footprints and schematics for QSB34CGR are listed on our Part Details page. You can also find images and similar parts to QSB34CGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSB34CGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSB34CGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSB34CGR fall under?
The QSB34CGR is listed under Interfaces > Infrared > Photo Sensor.
Can I view similar or alternative parts?
You can view similar parts to QSB34CGR when available in the Photo Sensor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSB34CGR you can contact the distributor directly for product support, shipping queries etc.
Is the QSB34CGR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QSB34CGR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for QSB34CGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSB34CGR often in real-time on the comparison pages.
What if I can't find stock of QSB34CGR?
You can fill out our help required form which you can use to request a quote for QSB34CGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.