Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.24ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | TSMT |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, Aec-Q101, N&p, 100V, 2A, Tsmt Rohs Compliant: Yes |Rohm QS8M51FRATR | Newark Electronics |
MOSFET, AEC-Q101, N&P, 100V, 2A, TSMT | element14 |
Where can I find additional details, specifications and documents for a QS8M51FRATR?
Additional datasheets, footprints and schematics for QS8M51FRATR are listed on our Part Details page. You can also find images and similar parts to QS8M51FRATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS8M51FRATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS8M51FRATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS8M51FRATR fall under?
The QS8M51FRATR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to QS8M51FRATR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS8M51FRATR you can contact the distributor directly for product support, shipping queries etc.
Is the QS8M51FRATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS8M51FRATR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QS8M51FRATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS8M51FRATR often in real-time on the comparison pages.
What if I can't find stock of QS8M51FRATR?
You can fill out our help required form which you can use to request a quote for QS8M51FRATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.