Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 3.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.038ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | TSMT |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, AUTO, DUAL N-CH, 30V, TSMT | Farnell |
Where can I find additional details, specifications and documents for a QS8K2FRATR?
Additional datasheets, footprints and schematics for QS8K2FRATR are listed on our Part Details page. You can also find images and similar parts to QS8K2FRATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS8K2FRATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS8K2FRATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS8K2FRATR fall under?
The QS8K2FRATR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to QS8K2FRATR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS8K2FRATR you can contact the distributor directly for product support, shipping queries etc.
Is the QS8K2FRATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS8K2FRATR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for QS8K2FRATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS8K2FRATR often in real-time on the comparison pages.
What if I can't find stock of QS8K2FRATR?
You can fill out our help required form which you can use to request a quote for QS8K2FRATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.