Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$0.72
LED Colour | Yellow |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.1V |
Panel Indicator, 8Mm, Yellow, 12Vdc | Newark Electronics |
INDICATOR, LED PANEL MNT, 8MM, YELLOW | element14 |
8mm snap-in panel LED wires,yellow 12Vdc | RS |
LED Indicator 8mm Plastic Snap-In Panel Mount Fixed Yellow 12VDC Wire | APEM Components QS83XXY12 | RS Americas |
Where can I find additional details, specifications and documents for a QS83XXY12?
Additional datasheets, footprints and schematics for QS83XXY12 are listed on our Part Details page. You can also find images and similar parts to QS83XXY12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS83XXY12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS83XXY12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS83XXY12 fall under?
The QS83XXY12 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS83XXY12 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS83XXY12 you can contact the distributor directly for product support, shipping queries etc.
Is the QS83XXY12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS83XXY12 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for QS83XXY12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS83XXY12 often in real-time on the comparison pages.
What if I can't find stock of QS83XXY12?
You can fill out our help required form which you can use to request a quote for QS83XXY12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.