QS83XXHG110 Panel Mount Indicators, Bases & Lenses by APEM

INDICATOR LED PANEL MNT 8MM GREEN

Status: Unknown
Series: QS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.98

Distributor Stock
Logo for RS
RS
from US$4.34
121
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.69
62
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.04
-
Buy Now
Logo for element14
element14
from US$6.74
-
Buy Now
Logo for Farnell
Farnell
from US$3.98
-
Buy Now

Specifications

LED Colour Green
Operating Voltage 110VAC
Mounting Hole Dia 8mm
Forward Current If 6mA
Luminous Intensity 1.2cd
IP / NEMA Rating Not Rated
Product Range QS Series
SVHC No SVHC (15-Jan-2018)
Forward Voltage 3.3V

Alternative Descriptions

8mm snap-in panel LED wires,green 110Vac | RS
LED Indicator 8mm Plastic Snap-In Panel Mount Fixed Hyper Green 110VAC Wire | APEM Components QS83XXHG110 | RS Americas
Led Panel Mount Indicator, Snap-In, Green, 8 Mm, 110 Vac, 6 Ma, 1.2 Cd, Not Rated Rohs Compliant: Yes |Apem QS83XXHG110 | Newark Electronics
INDICATOR, LED PANEL MNT, 8MM, GREEN | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QS83XXHG110?

Additional datasheets, footprints and schematics for QS83XXHG110 are listed on our Part Details page. You can also find images and similar parts to QS83XXHG110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QS83XXHG110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS83XXHG110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QS83XXHG110 fall under?

The QS83XXHG110 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to QS83XXHG110 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QS83XXHG110 you can contact the distributor directly for product support, shipping queries etc.

Is the QS83XXHG110 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QS83XXHG110 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for QS83XXHG110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QS83XXHG110 often in real-time on the comparison pages.

What if I can't find stock of QS83XXHG110?

You can fill out our help required form which you can use to request a quote for QS83XXHG110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay