QS83XXHB220 Panel Mount Indicators, Bases & Lenses by APEM

INDICATOR LED PANEL MNT 8MM BLUE

Status: Unknown
Series: QS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.87

Distributor Stock
Logo for RS
RS
from US$4.60
106
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.97
79
in stock
Buy Now
Logo for element14
element14
from US$7.32
79
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.24
79
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.87
-
Buy Now

Specifications

LED Colour Blue
Operating Voltage 220VAC
Mounting Hole Dia 8mm
Forward Current If 3mA
Luminous Intensity 1.6cd
IP / NEMA Rating Not Rated
Product Range QS Series
SVHC No SVHC (15-Jan-2018)
Forward Voltage 3.3V

Alternative Descriptions

8mm snap-in panel LED wires, blue 220Vac | RS
Led Panel Mount Indicator, Snap-In, Blue, 8 Mm, 220 Vac, 3 Ma, 1.6 Cd, Not Rated Rohs Compliant: Yes |Apem QS83XXHB220 | Newark Electronics
INDICATOR, LED PANEL MNT, 8MM, BLUE | element14
LED Indicator 8mm Plastic Snap-In Panel Mount Fixed Hyper Blue 220VAC Wire | APEM Components QS83XXHB220 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QS83XXHB220?

Additional datasheets, footprints and schematics for QS83XXHB220 are listed on our Part Details page. You can also find images and similar parts to QS83XXHB220 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QS83XXHB220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS83XXHB220 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QS83XXHB220 fall under?

The QS83XXHB220 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to QS83XXHB220 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QS83XXHB220 you can contact the distributor directly for product support, shipping queries etc.

Is the QS83XXHB220 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QS83XXHB220 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for QS83XXHB220.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QS83XXHB220 often in real-time on the comparison pages.

What if I can't find stock of QS83XXHB220?

You can fill out our help required form which you can use to request a quote for QS83XXHB220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay