Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.2V |
8mm snap-in panel LED wires, green 12Vdc | RS |
Panel Indicator, 8Mm, Green, 12Vdc | Newark Electronics |
LED Indicator 8mm Plastic Snap-In Panel Mount Fixed Green 12VDC Wire | APEM Components QS83XXG12 | RS Americas |
INDICATOR, LED PANEL MNT, 8MM, GREEN | element14 |
8MM WIRES GRN 12V | TTI Europe |
Where can I find additional details, specifications and documents for a QS83XXG12?
Additional datasheets, footprints and schematics for QS83XXG12 are listed on our Part Details page. You can also find images and similar parts to QS83XXG12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS83XXG12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS83XXG12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS83XXG12 fall under?
The QS83XXG12 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS83XXG12 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS83XXG12 you can contact the distributor directly for product support, shipping queries etc.
Is the QS83XXG12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS83XXG12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for QS83XXG12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS83XXG12 often in real-time on the comparison pages.
What if I can't find stock of QS83XXG12?
You can fill out our help required form which you can use to request a quote for QS83XXG12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.