Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | - |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.1V |
8mm snap-in panel LED, yellow 12Vdc | RS |
Led Panel Mount Indicator, Snap-In, Yellow, 8 Mm, 20 Ma, 20 Mcd Rohs Compliant: Yes |Apem QS81XXY12 | Newark Electronics |
LED Indicator 8mm Plastic Snap-In Panel Mount Fixed Yellow 12VDC Solder | APEM Components QS81XXY12 | RS Americas |
INDICATOR, LED PANEL MNT, 8MM, YELLOW | element14 |
Where can I find additional details, specifications and documents for a QS81XXY12?
Additional datasheets, footprints and schematics for QS81XXY12 are listed on our Part Details page. You can also find images and similar parts to QS81XXY12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS81XXY12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS81XXY12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS81XXY12 fall under?
The QS81XXY12 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS81XXY12 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS81XXY12 you can contact the distributor directly for product support, shipping queries etc.
Is the QS81XXY12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS81XXY12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for QS81XXY12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS81XXY12 often in real-time on the comparison pages.
What if I can't find stock of QS81XXY12?
You can fill out our help required form which you can use to request a quote for QS81XXY12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.