Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.59
|
155
in stock
|
Buy Now | |
TTI Europe
from US$5.01
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$4.68
|
239
in stock
|
Buy Now | |
element14
from US$3.95
|
239
in stock
|
Buy Now | |
Farnell
from US$3.34
|
239
in stock
|
Buy Now | |
Conrad
from US$4.66
|
222
in stock
|
Buy Now | |
RS Americas
from US$3.78
|
-
|
Buy Now | |
Distrelec
from US$3.82
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 220VAC |
Mounting Hole Dia | 8mm |
Forward Current If | 3mA |
Luminous Intensity | 1.2cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 3.3V |
8MM SOLDER LUG HB GRN 220V | TTI Europe |
Led Panel Mount Indicator, Snap-In, Green, 8 Mm, 220 Vac, 3 Ma, 1.2 Cd, Not Rated Rohs Compliant: Yes |Apem QS81XXHG220 | Newark Electronics |
INDICATOR, LED PANEL MNT, 8MM, GREEN | element14 |
2021 Energy Efficiency Class: n.rel. | Conrad |
8mm snap-in panel LED, green 220Vac | RS |
LED Indicator 8mm Plastic Snap-In Panel Mount Fixed Hyper Green 220VAC Solder | APEM Components QS81XXHG220 | RS Americas |
Apem LED IndicatorSoldering Lugs Fixed Green AC 220V | Distrelec |
Where can I find additional details, specifications and documents for a QS81XXHG220?
Additional datasheets, footprints and schematics for QS81XXHG220 are listed on our Part Details page. You can also find images and similar parts to QS81XXHG220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS81XXHG220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS81XXHG220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS81XXHG220 fall under?
The QS81XXHG220 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS81XXHG220 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS81XXHG220 you can contact the distributor directly for product support, shipping queries etc.
Is the QS81XXHG220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS81XXHG220 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for QS81XXHG220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS81XXHG220 often in real-time on the comparison pages.
What if I can't find stock of QS81XXHG220?
You can fill out our help required form which you can use to request a quote for QS81XXHG220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.