Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 110VAC |
Mounting Hole Dia | 8mm |
Forward Current If | 6mA |
Luminous Intensity | 1.2cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 3.3V |
8MM SOLDER LUG HB GRN 110V | TTI Europe |
8mm snap-in panel LED, green 110Vac | RS |
Panel Indicator, 8Mm, Green, 110Vac | Newark Electronics |
LED Indicator 8mm Plastic Snap-In Panel Mount Fixed Hyper Green 110VAC Solder | APEM Components QS81XXHG110 | RS Americas |
Where can I find additional details, specifications and documents for a QS81XXHG110?
Additional datasheets, footprints and schematics for QS81XXHG110 are listed on our Part Details page. You can also find images and similar parts to QS81XXHG110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS81XXHG110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS81XXHG110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS81XXHG110 fall under?
The QS81XXHG110 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS81XXHG110 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS81XXHG110 you can contact the distributor directly for product support, shipping queries etc.
Is the QS81XXHG110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS81XXHG110 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for QS81XXHG110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS81XXHG110 often in real-time on the comparison pages.
What if I can't find stock of QS81XXHG110?
You can fill out our help required form which you can use to request a quote for QS81XXHG110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.