Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.64
|
219
in stock
|
Buy Now | |
Conrad
from US$3.63
|
161
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
92
in stock
|
Buy Now | |
element14
from US$5.91
|
92
in stock
|
Buy Now | |
Farnell
from US$2.44
|
92
in stock
|
Buy Now | |
Distrelec
from US$2.69
|
55
in stock
|
Buy Now | |
RS Americas
from US$2.91
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.2V |
8mm snap-in panel LED, green 12Vdc | RS |
2021 Energy Efficiency Class: n.rel. | Conrad |
Led Panel Mount Indicator, Snap-In, Green, 8 Mm, 12 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant: Yes |Apem QS81XXG12 | Newark Electronics |
INDICATOR, LED PANEL MNT, 8MM, GREEN | element14 |
Apem LED IndicatorSoldering Lugs Fixed Green DC 12V | Distrelec |
LED Indicator 8mm Plastic Snap-In Panel Mount Fixed Green 12VDC Solder | APEM Components QS81XXG12 | RS Americas |
Where can I find additional details, specifications and documents for a QS81XXG12?
Additional datasheets, footprints and schematics for QS81XXG12 are listed on our Part Details page. You can also find images and similar parts to QS81XXG12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS81XXG12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS81XXG12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS81XXG12 fall under?
The QS81XXG12 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS81XXG12 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS81XXG12 you can contact the distributor directly for product support, shipping queries etc.
Is the QS81XXG12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS81XXG12 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for QS81XXG12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS81XXG12 often in real-time on the comparison pages.
What if I can't find stock of QS81XXG12?
You can fill out our help required form which you can use to request a quote for QS81XXG12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.