Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
1,825
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
13,463
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
2.5V-drive type |
Nch+Pch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Nch+Pch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 1.5 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.26 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.18 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.26 |
Total gate charge Qg[nC] | 1.6 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
QS6M4 Data Sheet |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET N/P-CH 30V/20V 1.5A 6-Pin TSMT T/R | Avnet Asia |
MOSFET,Pch(20V)Nch(30V),1.5A*2,TSMT6 | RS |
N+P CHAN.FET 1,5A 30/20V TSMT6 | Rutronik |
N-Channel/P-Channel 30V/-20V 1.5A 1.25 W Surface Mount MOSFET - TSMT-6 | Future Electronics |
MOSFET, DUAL, PN, VGS-2.5V | Farnell |
Where can I find additional details, specifications and documents for a QS6M4TR?
Additional datasheets, footprints and schematics for QS6M4TR are listed on our Part Details page. You can also find images and similar parts to QS6M4TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS6M4TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS6M4TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS6M4TR you can contact the distributor directly for product support, shipping queries etc.
Is the QS6M4TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QS6M4TR have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, CoreStaff, RS and Rutronik have stock available or on a lead time for QS6M4TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS6M4TR often in real-time on the comparison pages.
What if I can't find stock of QS6M4TR?
You can fill out our help required form which you can use to request a quote for QS6M4TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.