Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
224,538
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
224,543
in stock
|
Buy Now | |
element14
from US$0.24
|
224,538
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,350
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.17ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 900mW |
Transistor Case Style | TSMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Continuous Drain Current Id N Channel | 1.5A |
Continuous Drain Current Id P Channel | -1.5A |
Current Id Max | 1.5A |
Drain Source Voltage Vds N Channel | 30V |
Drain Source Voltage Vds P Channel | -20V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.17ohm |
On Resistance Rds(on) P Channel | 0.155ohm |
Pulse Current Idm | 6A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
Voltage Vgs Rds on Measurement | 2.5V |
Voltage Vgs th Max | 500mV |
Voltage Vgs th Min | 1.5V |
Mosfet, Dual, Np, 20V/30V, 1A | Newark Electronics |
MOSFET, DUAL, NP, 20V/30V, 1A | element14 |
Dual N/ P-Channel 30 V/20 V 1.25 W 360 mOhm Drive MosFet SMT-TSMT-6 | Future Electronics |
Trans MOSFET N/P-CH 30V/20V 1.5A 6-Pin TSMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a QS6M3TR?
Additional datasheets, footprints and schematics for QS6M3TR are listed on our Part Details page. You can also find images and similar parts to QS6M3TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS6M3TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS6M3TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS6M3TR fall under?
The QS6M3TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to QS6M3TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS6M3TR you can contact the distributor directly for product support, shipping queries etc.
Is the QS6M3TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS6M3TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for QS6M3TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS6M3TR often in real-time on the comparison pages.
What if I can't find stock of QS6M3TR?
You can fill out our help required form which you can use to request a quote for QS6M3TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.