Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
15,003
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
6,000
in stock
|
Buy Now | |
element14
from US$0.29
|
2,524
in stock
|
Buy Now | |
Farnell
from US$0.27
|
2,524
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
700
in stock
|
Buy Now | |
Avnet America
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
2.5V-drive type |
Nch+Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 1 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.26 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.18 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.26 |
Total gate charge Qg[nC] | 1.7 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
QS6K1 Data Sheet |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans Mosfet N-Ch 30V 1A 6-Pin Tsmt T/R Rohs Compliant: Yes |Rohm QS6K1TR | Newark Electronics |
MOSFET, DUAL, NN, 30V, 1A | element14 |
Transistor MOSFET Array Dual N-CH 30V 1A 6-Pin TSMT Emboss T/R | Avnet America |
Dual N-CH 30V 1A 170mOhm SOT457 | Rutronik |
MOSFET,Nch*2,Vdss=30V,Id=1A,TSMT6 | RS |
N-Channel + N-Channel 1.25 W 30 V 364 mOhm 2.4 nC SMT 2.5 V Drive MosFet -TSMT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a QS6K1TR?
Additional datasheets, footprints and schematics for QS6K1TR are listed on our Part Details page. You can also find images and similar parts to QS6K1TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS6K1TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS6K1TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS6K1TR fall under?
The QS6K1TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to QS6K1TR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS6K1TR you can contact the distributor directly for product support, shipping queries etc.
Is the QS6K1TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QS6K1TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for QS6K1TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS6K1TR often in real-time on the comparison pages.
What if I can't find stock of QS6K1TR?
You can fill out our help required form which you can use to request a quote for QS6K1TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.