Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.12
|
3,978
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
1,500
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now |
Low voltage(1.5V) drive type |
Pch+Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Applications | Power Supply |
Number of terminal | 6 |
Polarity | Pch+Pch |
Drain-Source Voltage VDSS[V] | -12 |
Drain Current ID[A] | -2 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.105 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.075 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.2 |
Total gate charge Qg[nC] | 6.5 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | -1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
QS6J11 Data Sheet |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans Mosfet P-Ch 12V 2A 6-Pin Tsmt T/R Rohs Compliant: Yes |Rohm QS6J11TR | Newark Electronics |
Transistor MOSFET Array Dual P-CH 12V 2A 6-Pin SOT-457T Emboss T/R | Avnet America |
P+P CHANNEL MOS 2A 12V TSMT6 | Rutronik |
MOSFET TRANS MOSFET PCH 12V 2A 6PIN | Future Electronics |
MOSFET, DUAL, P-CH, 150 DEG C | Farnell |
Where can I find additional details, specifications and documents for a QS6J11TR?
Additional datasheets, footprints and schematics for QS6J11TR are listed on our Part Details page. You can also find images and similar parts to QS6J11TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS6J11TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS6J11TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS6J11TR fall under?
The QS6J11TR is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to QS6J11TR when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS6J11TR you can contact the distributor directly for product support, shipping queries etc.
Is the QS6J11TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QS6J11TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, CoreStaff, Avnet America and Rutronik have stock available or on a lead time for QS6J11TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS6J11TR often in real-time on the comparison pages.
What if I can't find stock of QS6J11TR?
You can fill out our help required form which you can use to request a quote for QS6J11TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.