Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.47
|
466
in stock
|
Buy Now | |
TTI Europe
from US$1.73
|
400
in stock
|
Buy Now | |
Conrad
from US$3.61
|
176
in stock
|
Buy Now | |
Distrelec
from US$3.24
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
113
in stock
|
Buy Now | |
element14
from US$4.68
|
52
in stock
|
Buy Now | |
Farnell
from US$3.11
|
52
in stock
|
Buy Now | |
RS Americas
from US$4.21
|
24
in stock
|
Buy Now |
LED Colour | Red |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 25mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2V |
6mm snap-in panel LED wires, red 24Vdc | RS |
6MM WIRES RED 24V | TTI Europe |
2021 Energy Efficiency Class: n.rel. | Conrad |
Apem LED IndicatorWires Fixed Red DC 24V | Distrelec |
Panel Indicator, 6Mm, Red, 24Vdc | Newark Electronics |
INDICATOR, LED PANEL MNT, 6MM, RED | element14 |
LED Indicator 6mm Plastic Snap-In Panel Mount Fixed Red 24VDC Wire | APEM Components QS63XXR24 | RS Americas |
Where can I find additional details, specifications and documents for a QS63XXR24?
Additional datasheets, footprints and schematics for QS63XXR24 are listed on our Part Details page. You can also find images and similar parts to QS63XXR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS63XXR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS63XXR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS63XXR24 fall under?
The QS63XXR24 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS63XXR24 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS63XXR24 you can contact the distributor directly for product support, shipping queries etc.
Is the QS63XXR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS63XXR24 have stock available?
Authorised distributors including RS, TTI Europe, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for QS63XXR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS63XXR24 often in real-time on the comparison pages.
What if I can't find stock of QS63XXR24?
You can fill out our help required form which you can use to request a quote for QS63XXR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.