Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.50
|
768
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
651
in stock
|
Buy Now | |
element14
from US$2.98
|
651
in stock
|
Buy Now | |
Farnell
from US$3.03
|
651
in stock
|
Buy Now | |
Conrad
from US$3.63
|
248
in stock
|
Buy Now | |
Distrelec
from US$3.57
|
197
in stock
|
Buy Now | |
RS Americas
from US$4.03
|
-
|
Buy Now | |
TTI Europe
from US$2.12
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 25mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2V |
6mm snap-in panel LED wires, red 12Vdc | RS |
Led Panel Mount Indicator, Snap-In, Red, 6 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant: Yes |Apem QS63XXR12 | Newark Electronics |
INDICATOR, LED PANEL MNT, 6MM, RED | element14 |
2021 Energy Efficiency Class: n.rel. | Conrad |
Apem LED IndicatorWires Fixed Red DC 12V | Distrelec |
LED Indicator 6mm Plastic Snap-In Panel Mount Fixed Red 12VDC Wire | APEM Components QS63XXR12 | RS Americas |
6MM WIRES RED 12V | TTI Europe |
Where can I find additional details, specifications and documents for a QS63XXR12?
Additional datasheets, footprints and schematics for QS63XXR12 are listed on our Part Details page. You can also find images and similar parts to QS63XXR12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS63XXR12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS63XXR12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS63XXR12 fall under?
The QS63XXR12 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS63XXR12 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS63XXR12 you can contact the distributor directly for product support, shipping queries etc.
Is the QS63XXR12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS63XXR12 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for QS63XXR12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS63XXR12 often in real-time on the comparison pages.
What if I can't find stock of QS63XXR12?
You can fill out our help required form which you can use to request a quote for QS63XXR12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.