Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
52
in stock
|
Buy Now | |
Conrad
from US$3.63
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
52
in stock
|
Buy Now | |
element14
from US$2.85
|
52
in stock
|
Buy Now | |
Distrelec
from US$2.32
|
40
in stock
|
Buy Now | |
RS Americas
from US$4.97
|
-
|
Buy Now | |
TTI Europe
from US$3.37
|
-
|
Buy Now |
LED Colour | Orange |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 30mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2V |
2021 Energy Efficiency Class: n.rel. | Conrad |
Led Panel Mount Indicator, Snap-In, Orange, 6 Mm, 12 Vdc, 20 Ma, 30 Mcd, Not Rated Rohs Compliant: Yes |Apem QS63XXO12 | Newark Electronics |
INDICATOR, LED PANEL MNT, 6MM, ORANGE | element14 |
Apem LED IndicatorWires Fixed Orange DC 12V | Distrelec |
LED Indicator 6mm Plastic Snap-In Panel Mount Fixed Orange 12VDC Wire | APEM Components QS63XXO12 | RS Americas |
6MM WIRES ORANGE 12V | TTI Europe |
Where can I find additional details, specifications and documents for a QS63XXO12?
Additional datasheets, footprints and schematics for QS63XXO12 are listed on our Part Details page. You can also find images and similar parts to QS63XXO12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS63XXO12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS63XXO12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS63XXO12 fall under?
The QS63XXO12 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS63XXO12 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS63XXO12 you can contact the distributor directly for product support, shipping queries etc.
Is the QS63XXO12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS63XXO12 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for QS63XXO12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS63XXO12 often in real-time on the comparison pages.
What if I can't find stock of QS63XXO12?
You can fill out our help required form which you can use to request a quote for QS63XXO12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.