Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$2.61
LED Colour | Blue |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 800mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 3.3V |
6mm snap-in panel LED wires, blue 12Vdc | RS |
6MM WIRES BLUE 12V | TTI Europe |
Apem LED IndicatorWires Fixed Blue DC 12V | Distrelec |
Panel Indicator, 6Mm, Blue, 12Vdc | Newark Electronics |
APEM QS63XXB12 6mm LED Panel Indicator Blue 12V DC Wire Terminals | Rapid Electronics |
LED Indicator 6mm Plastic Snap-In Panel Mount Fixed Blue 12VDC Wire | APEM Components QS63XXB12 | RS Americas |
Where can I find additional details, specifications and documents for a QS63XXB12?
Additional datasheets, footprints and schematics for QS63XXB12 are listed on our Part Details page. You can also find images and similar parts to QS63XXB12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS63XXB12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS63XXB12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS63XXB12 fall under?
The QS63XXB12 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS63XXB12 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS63XXB12 you can contact the distributor directly for product support, shipping queries etc.
Is the QS63XXB12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS63XXB12 have stock available?
Authorised distributors including RS, TTI Europe, Distrelec, Newark Electronics and Rapid Electronics have stock available or on a lead time for QS63XXB12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS63XXB12 often in real-time on the comparison pages.
What if I can't find stock of QS63XXB12?
You can fill out our help required form which you can use to request a quote for QS63XXB12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.