Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.1V |
6mm snap-in panel LED, yellow 24Vdc | RS |
2021 Energy Efficiency Class: n.rel. | Conrad |
Panel Indicator, Yel, 24Vdc, Solder Lug | Newark Electronics |
LED Indicator 6mm Plastic Snap-In Panel Mount Fixed Yellow 24VDC Solder | APEM Components QS61XXY24 | RS Americas |
Where can I find additional details, specifications and documents for a QS61XXY24?
Additional datasheets, footprints and schematics for QS61XXY24 are listed on our Part Details page. You can also find images and similar parts to QS61XXY24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS61XXY24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS61XXY24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS61XXY24 fall under?
The QS61XXY24 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS61XXY24 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS61XXY24 you can contact the distributor directly for product support, shipping queries etc.
Is the QS61XXY24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS61XXY24 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and element14 have stock available or on a lead time for QS61XXY24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS61XXY24 often in real-time on the comparison pages.
What if I can't find stock of QS61XXY24?
You can fill out our help required form which you can use to request a quote for QS61XXY24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.