QS3VH245PAG Logic by Integrated Device Technology

BUS SWITCH 8BIT 3.6V TSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for RS
RS
from US$0.46
232
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
610
in stock
Buy Now
Logo for element14
element14
from US$0.49
610
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.50
610
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.91
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

No. of Channels 8Channels
Output Current -
Switch Type -
On State Resistance Max 8ohm
Logic Case Style TSSOP
No. of Pins 20Pins
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QS3VH245PAG?

Additional datasheets, footprints and schematics for QS3VH245PAG are listed on our Part Details page. You can also find images and similar parts to QS3VH245PAG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QS3VH245PAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS3VH245PAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QS3VH245PAG fall under?

The QS3VH245PAG is listed under Semiconductors - ICs > Logic > Bus Switches.

Can I view similar or alternative parts?

You can view similar parts to QS3VH245PAG when available in the Bus Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QS3VH245PAG you can contact the distributor directly for product support, shipping queries etc.

Is the QS3VH245PAG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QS3VH245PAG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for QS3VH245PAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QS3VH245PAG often in real-time on the comparison pages.

What if I can't find stock of QS3VH245PAG?

You can fill out our help required form which you can use to request a quote for QS3VH245PAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay