No. of Channels | 4Channels |
---|---|
Output Current | - |
Switch Type | - |
On State Resistance Max | 8ohm |
Logic Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a QS3VH125QG?
Additional datasheets, footprints and schematics for QS3VH125QG are listed on our Part Details page. You can also find images and similar parts to QS3VH125QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS3VH125QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS3VH125QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS3VH125QG fall under?
The QS3VH125QG is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to QS3VH125QG when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS3VH125QG you can contact the distributor directly for product support, shipping queries etc.
Is the QS3VH125QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS3VH125QG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for QS3VH125QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS3VH125QG often in real-time on the comparison pages.
What if I can't find stock of QS3VH125QG?
You can fill out our help required form which you can use to request a quote for QS3VH125QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.