Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 32Channels |
---|---|
Output Current | - |
Switch Type | - |
On State Resistance Max | 15ohm |
Logic Case Style | QVSOP |
No. of Pins | 80Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a QS34X245Q3G?
Additional datasheets, footprints and schematics for QS34X245Q3G are listed on our Part Details page. You can also find images and similar parts to QS34X245Q3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS34X245Q3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS34X245Q3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS34X245Q3G fall under?
The QS34X245Q3G is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to QS34X245Q3G when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS34X245Q3G you can contact the distributor directly for product support, shipping queries etc.
Is the QS34X245Q3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS34X245Q3G have stock available?
Authorised distributors including RS, Farnell and Avnet Asia have stock available or on a lead time for QS34X245Q3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS34X245Q3G often in real-time on the comparison pages.
What if I can't find stock of QS34X245Q3G?
You can fill out our help required form which you can use to request a quote for QS34X245Q3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.