Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 10Channels |
---|---|
Output Current | - |
Switch Type | - |
On State Resistance Max | 15ohm |
Logic Case Style | QSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
QS3384 BUS SWITCH 10-BIT | RS |
10 BIT BUS SWITCH | Future Electronics |
High-Speed CMOS 10-Bit Bus Switch | Avnet America |
BUS SWITCH, 10BIT, 5.25V, QSOP-24 | Farnell |
Where can I find additional details, specifications and documents for a QS3384QG?
Additional datasheets, footprints and schematics for QS3384QG are listed on our Part Details page. You can also find images and similar parts to QS3384QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS3384QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS3384QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS3384QG fall under?
The QS3384QG is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to QS3384QG when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS3384QG you can contact the distributor directly for product support, shipping queries etc.
Is the QS3384QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS3384QG have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for QS3384QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS3384QG often in real-time on the comparison pages.
What if I can't find stock of QS3384QG?
You can fill out our help required form which you can use to request a quote for QS3384QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.