Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
No. of Channels | 8Channels |
---|---|
Output Current | - |
Switch Type | - |
On State Resistance Max | 15ohm |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a QS3245SOG?
Additional datasheets, footprints and schematics for QS3245SOG are listed on our Part Details page. You can also find images and similar parts to QS3245SOG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS3245SOG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS3245SOG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS3245SOG fall under?
The QS3245SOG is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to QS3245SOG when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS3245SOG you can contact the distributor directly for product support, shipping queries etc.
Is the QS3245SOG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS3245SOG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for QS3245SOG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS3245SOG often in real-time on the comparison pages.
What if I can't find stock of QS3245SOG?
You can fill out our help required form which you can use to request a quote for QS3245SOG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.