Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
2,030
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1,265
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
746
in stock
|
Buy Now | |
element14
from US$0.33
|
746
in stock
|
Buy Now | |
Farnell
from US$0.32
|
746
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 8Channels |
---|---|
Output Current | - |
Switch Type | - |
On State Resistance Max | 15ohm |
Logic Case Style | QSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a QS3245QG?
Additional datasheets, footprints and schematics for QS3245QG are listed on our Part Details page. You can also find images and similar parts to QS3245QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS3245QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS3245QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS3245QG fall under?
The QS3245QG is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to QS3245QG when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS3245QG you can contact the distributor directly for product support, shipping queries etc.
Is the QS3245QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS3245QG have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for QS3245QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS3245QG often in real-time on the comparison pages.
What if I can't find stock of QS3245QG?
You can fill out our help required form which you can use to request a quote for QS3245QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.