Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Remote Control Type | Receiver & Transmitter |
---|---|
No. of Channels | 3 Channel |
Frequency | 433.92MHz |
Range | 30m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | Remote Control |
Kit Features | 3 Channel AM System 433.92MHz Frequency 30m Range High Security Radio Protocol Robust Enclosure |
Type | Remote Control System |
REMOTE CONTROL SYSTEM, 3CH, 30M | element14 |
Remote Control System, 3Ch, 30M | Newark Electronics |
Where can I find additional details, specifications and documents for a QS3?
Additional datasheets, footprints and schematics for QS3 are listed on our Part Details page. You can also find images and similar parts to QS3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS3 fall under?
The QS3 is listed under Electrical & Lighting > Wireless Systems & Modules > Remote Control Systems.
Can I view similar or alternative parts?
You can view similar parts to QS3 when available in the Remote Control Systems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS3 you can contact the distributor directly for product support, shipping queries etc.
Is the QS3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for QS3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS3 often in real-time on the comparison pages.
What if I can't find stock of QS3?
You can fill out our help required form which you can use to request a quote for QS3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.