Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
LED Colour | Orange |
---|---|
Operating Voltage | 220VAC |
Mounting Hole Dia | 12mm |
Forward Current If | 3mA |
Luminous Intensity | 4.1cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.2V |
12mm snap-in LED wires, orange 220Vac | RS |
Led Panel Mount Indicator, Snap-In, Orange, 12 Mm, 220 Vac, 3 Ma, 4.1 Cd, Not Rated Rohs Compliant: Yes |Apem QS123XXHO220 | Newark Electronics |
LED Indicator 12mm Plastic Snap-In Panel Mount Fixed Hyper Orange 220VAC Wire | APEM Components QS123XXHO220 | RS Americas |
INDICATOR, LED PANEL MNT, 12MM, ORANGE | element14 |
Where can I find additional details, specifications and documents for a QS123XXHO220?
Additional datasheets, footprints and schematics for QS123XXHO220 are listed on our Part Details page. You can also find images and similar parts to QS123XXHO220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS123XXHO220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS123XXHO220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS123XXHO220 fall under?
The QS123XXHO220 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS123XXHO220 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS123XXHO220 you can contact the distributor directly for product support, shipping queries etc.
Is the QS123XXHO220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS123XXHO220 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for QS123XXHO220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS123XXHO220 often in real-time on the comparison pages.
What if I can't find stock of QS123XXHO220?
You can fill out our help required form which you can use to request a quote for QS123XXHO220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.