Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
LED Colour | White |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 12mm |
Forward Current If | 20mA |
Luminous Intensity | 1.2cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 3.3V |
Panel Indicator, 12Mm, White, 12Vdc | Newark Electronics |
12mm snap-in panel LED, white 12Vdc | RS |
INDICATOR, LED PANEL MNT, 12MM, WHITE | Farnell Contract |
LED Indicator 12mm Plastic Snap-In Panel Mount Fixed White 12VDC Solder | APEM Components QS121XXW12 | RS Americas |
12MM SOLDER LUG WHITE 12V | TTI Europe |
Where can I find additional details, specifications and documents for a QS121XXW12?
Additional datasheets, footprints and schematics for QS121XXW12 are listed on our Part Details page. You can also find images and similar parts to QS121XXW12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS121XXW12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS121XXW12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS121XXW12 fall under?
The QS121XXW12 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS121XXW12 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS121XXW12 you can contact the distributor directly for product support, shipping queries etc.
Is the QS121XXW12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS121XXW12 have stock available?
Authorised distributors including Newark Electronics, RS, Farnell Contract, RS Americas and element14 have stock available or on a lead time for QS121XXW12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS121XXW12 often in real-time on the comparison pages.
What if I can't find stock of QS121XXW12?
You can fill out our help required form which you can use to request a quote for QS121XXW12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.