Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
Operating Voltage | 220VAC |
Mounting Hole Dia | 12mm |
Forward Current If | 3mA |
Luminous Intensity | 1.6cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 3.3V |
12mm snap-in panel LED, blue 220Vac | RS |
Led Panel Mount Indicator, Snap-In, Blue, 12 Mm, 220 Vac, 3 Ma, 1.6 Cd, Not Rated Rohs Compliant: Yes |Apem QS121XXHB220 | Newark Electronics |
LED Indicator 12mm Plastic Snap-In Panel Mount Fixed Hyper Blue 220VAC Solder | APEM Components QS121XXHB220 | RS Americas |
Where can I find additional details, specifications and documents for a QS121XXHB220?
Additional datasheets, footprints and schematics for QS121XXHB220 are listed on our Part Details page. You can also find images and similar parts to QS121XXHB220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS121XXHB220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS121XXHB220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS121XXHB220 fall under?
The QS121XXHB220 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS121XXHB220 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS121XXHB220 you can contact the distributor directly for product support, shipping queries etc.
Is the QS121XXHB220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS121XXHB220 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for QS121XXHB220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS121XXHB220 often in real-time on the comparison pages.
What if I can't find stock of QS121XXHB220?
You can fill out our help required form which you can use to request a quote for QS121XXHB220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.