Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.69
|
267
in stock
|
Buy Now | |
Rapid Electronics
from US$3.45
|
109
in stock
|
Buy Now | |
Conrad
from US$3.61
|
109
in stock
|
Buy Now | |
RS Americas
from US$3.89
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$3.23
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
63
in stock
|
Buy Now | |
element14
from US$6.18
|
63
in stock
|
Buy Now | |
Farnell
from US$3.03
|
63
in stock
|
Buy Now | |
TTI Europe
from US$2.31
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 12mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.2V |
12mm snap-in panel LED, green 24Vdc | RS |
APEM QS121XXG24 12mm LED Panel Indicator Green 24V DC Faston Terminals | Rapid Electronics |
2021 Energy Efficiency Class: n.rel. | Conrad |
LED Indicator 12mm Plastic Snap-In Panel Mount Fixed Green 24VDC Solder | APEM Components QS121XXG24 | RS Americas |
Led Panel Mount Indicator, Snap-In, Green, 12 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant: Yes |Apem QS121XXG24 | Newark Electronics |
INDICATOR, LED PANEL MNT, 12MM, GREEN | element14 |
12MM SOLDER LUG GRN 24V | TTI Europe |
Where can I find additional details, specifications and documents for a QS121XXG24?
Additional datasheets, footprints and schematics for QS121XXG24 are listed on our Part Details page. You can also find images and similar parts to QS121XXG24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS121XXG24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS121XXG24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS121XXG24 fall under?
The QS121XXG24 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS121XXG24 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS121XXG24 you can contact the distributor directly for product support, shipping queries etc.
Is the QS121XXG24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS121XXG24 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, RS Americas and Chip One Stop have stock available or on a lead time for QS121XXG24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS121XXG24 often in real-time on the comparison pages.
What if I can't find stock of QS121XXG24?
You can fill out our help required form which you can use to request a quote for QS121XXG24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.