Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 10mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.1V |
10mm snap-in LED wires, yellow 24Vdc | RS |
Led Panel Mount Indicator, Snap-In, Yellow, 10 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant: Yes |Apem QS103XXY24 | Newark Electronics |
INDICATOR, LED PANEL MNT, 10MM, YELLOW | element14 |
LED Indicator 10mm Plastic Snap-In Panel Mount Fixed Yellow 24VDC Wire | APEM Components QS103XXY24 | RS Americas |
Apem LED IndicatorWires Fixed Yellow DC 24V | Distrelec |
Where can I find additional details, specifications and documents for a QS103XXY24?
Additional datasheets, footprints and schematics for QS103XXY24 are listed on our Part Details page. You can also find images and similar parts to QS103XXY24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS103XXY24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS103XXY24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS103XXY24 fall under?
The QS103XXY24 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS103XXY24 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS103XXY24 you can contact the distributor directly for product support, shipping queries etc.
Is the QS103XXY24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS103XXY24 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for QS103XXY24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS103XXY24 often in real-time on the comparison pages.
What if I can't find stock of QS103XXY24?
You can fill out our help required form which you can use to request a quote for QS103XXY24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.