Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$3.52
LED Colour | White |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 10mm |
Forward Current If | 20mA |
Luminous Intensity | 1.2cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 3.3V |
APEM QS103XXW24 10mm LED Panel Indicator White 24V DC Wire Terminals | Rapid Electronics |
Led Panel Mount Indicator, Snap-In, White, 10 Mm, 24 Vdc, 20 Ma, 1.2 Cd, Not Rated Rohs Compliant: Yes |Apem QS103XXW24 | Newark Electronics |
INDICATOR, LED PANEL MNT, 10MM, WHITE | element14 |
Apem LED IndicatorWires Fixed White DC 24V | Distrelec |
10mm snap-in panel LED wires,white 24Vdc | RS |
LED Indicator 10mm Plastic Snap-In Panel Mount Fixed White 24VDC Wire | APEM Components QS103XXW24 | RS Americas |
10MM WIRES WHITE 24V | TTI Europe |
Where can I find additional details, specifications and documents for a QS103XXW24?
Additional datasheets, footprints and schematics for QS103XXW24 are listed on our Part Details page. You can also find images and similar parts to QS103XXW24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS103XXW24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS103XXW24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS103XXW24 fall under?
The QS103XXW24 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS103XXW24 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS103XXW24 you can contact the distributor directly for product support, shipping queries etc.
Is the QS103XXW24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS103XXW24 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for QS103XXW24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS103XXW24 often in real-time on the comparison pages.
What if I can't find stock of QS103XXW24?
You can fill out our help required form which you can use to request a quote for QS103XXW24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.