Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.22
|
37
in stock
|
Buy Now | |
Distrelec
from US$3.56
|
377
in stock
|
Buy Now | |
Conrad
from US$4.66
|
259
in stock
|
Buy Now | |
TTI Europe
from US$3.91
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
80
in stock
|
Buy Now | |
element14
from US$3.77
|
80
in stock
|
Buy Now | |
Farnell
from US$3.87
|
80
in stock
|
Buy Now | |
RS Americas
from US$3.78
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Operating Voltage | 220VAC |
Mounting Hole Dia | 10mm |
Forward Current If | 3mA |
Luminous Intensity | 6cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.2V |
Apem LED IndicatorWires Fixed Red AC 220V | Distrelec |
2021 Energy Efficiency Class: n.rel. | Conrad |
10MM WIRES HB RED 220V | TTI Europe |
Led Panel Mount Indicator, Snap-In, Red, 10 Mm, 220 Vac, 3 Ma, 6 Cd, Not Rated Rohs Compliant: Yes |Apem QS103XXHR220 | Newark Electronics |
INDICATOR, LED PANEL MNT, 10MM, RED | element14 |
10mm snap-in panel LED wires, red 220Vac | RS |
LED Indicator 10mm Plastic Snap-In Panel Mount Fixed Hyper Red 220VAC Wire | APEM Components QS103XXHR220 | RS Americas |
Where can I find additional details, specifications and documents for a QS103XXHR220?
Additional datasheets, footprints and schematics for QS103XXHR220 are listed on our Part Details page. You can also find images and similar parts to QS103XXHR220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS103XXHR220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS103XXHR220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS103XXHR220 fall under?
The QS103XXHR220 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS103XXHR220 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS103XXHR220 you can contact the distributor directly for product support, shipping queries etc.
Is the QS103XXHR220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS103XXHR220 have stock available?
Authorised distributors including Distrelec, Conrad, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for QS103XXHR220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS103XXHR220 often in real-time on the comparison pages.
What if I can't find stock of QS103XXHR220?
You can fill out our help required form which you can use to request a quote for QS103XXHR220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.