Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$2.88
LED Colour | Green |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 10mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.2V |
Apem LED IndicatorWires Fixed Green DC 24V | Distrelec |
10MM WIRES GREEN 24V | TTI Europe |
10mm snap-in panel LED wires,green 24Vdc | RS |
Led Panel Mount Indicator, Snap-In, Green, 10 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant: Yes |Apem QS103XXG24 | Newark Electronics |
INDICATOR, LED PANEL MNT, 10MM, GREEN | element14 |
LED Indicator 10mm Plastic Snap-In Panel Mount Fixed Green 24VDC Wire | APEM Components QS103XXG24 | RS Americas |
Where can I find additional details, specifications and documents for a QS103XXG24?
Additional datasheets, footprints and schematics for QS103XXG24 are listed on our Part Details page. You can also find images and similar parts to QS103XXG24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS103XXG24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS103XXG24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS103XXG24 fall under?
The QS103XXG24 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS103XXG24 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS103XXG24 you can contact the distributor directly for product support, shipping queries etc.
Is the QS103XXG24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS103XXG24 have stock available?
Authorised distributors including Distrelec, TTI Europe, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for QS103XXG24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS103XXG24 often in real-time on the comparison pages.
What if I can't find stock of QS103XXG24?
You can fill out our help required form which you can use to request a quote for QS103XXG24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.