Remote Control Type | Receiver & Transmitter |
---|---|
No. of Channels | 1 Channel |
Frequency | 433.92MHz |
Range | 30m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | Remote Control |
Kit Features | 1 Channel AM System 433.92MHz Frequency 30m Range High Security Radio Protocol Robust Enclosure |
Type | Remote Control System |
REMOTE CONTROL SYSTEM, 1CH, 30M | element14 |
Remote Control System, 1 Channel | Newark Electronics |
Where can I find additional details, specifications and documents for a QS1?
Additional datasheets, footprints and schematics for QS1 are listed on our Part Details page. You can also find images and similar parts to QS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS1 fall under?
The QS1 is listed under Electrical & Lighting > Wireless Systems & Modules > Remote Control Systems.
Can I view similar or alternative parts?
You can view similar parts to QS1 when available in the Remote Control Systems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS1 you can contact the distributor directly for product support, shipping queries etc.
Is the QS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for QS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS1 often in real-time on the comparison pages.
What if I can't find stock of QS1?
You can fill out our help required form which you can use to request a quote for QS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.