No distributors results available
View Full Pricing & Stock ComparisonNo. of Phases | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.4kV |
Forward Current If(AV) | 391A |
Forward Voltage VF Max | 3.8V |
Diode Module Configuration | Single |
Packaging | Each |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a QRS1460T30?
Additional datasheets, footprints and schematics for QRS1460T30 are listed on our Part Details page. You can also find images and similar parts to QRS1460T30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QRS1460T30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QRS1460T30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QRS1460T30 fall under?
The QRS1460T30 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to QRS1460T30 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QRS1460T30 you can contact the distributor directly for product support, shipping queries etc.
Is the QRS1460T30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QRS1460T30 have stock available?
There is no stock from authorised distributors for QRS1460T30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QRS1460T30 often in real-time on the comparison pages.
What if I can't find stock of QRS1460T30?
You can fill out our help required form which you can use to request a quote for QRS1460T30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.