QRM145BXXHY12E Panel Mount Indicators, Bases & Lenses by APEM

PANEL INDICATOR 14MM YELLOW 12VDC

Status: Unknown
Series: QRM14 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.75

Distributor Stock
Logo for Farnell
Farnell
from US$52.12
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.75
12
in stock
Buy Now
Logo for element14
element14
from US$43.66
12
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$47.01
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$21.65
-
Buy Now

Specifications

LED Color Yellow
Operating Voltage 12VDC
Mounting Hole Dia 14mm
Forward Current If 20mA
Luminous Intensity 250mcd
IP / NEMA Rating IP67
Product Range QRM14 Series

Alternative Descriptions

Panel Indicator, 14Mm, Yellow, 12Vdc | Newark Electronics
PANEL INDICATOR, 14MM, YELLOW, 12VDC | element14
LED Indicator Sealed 14mm Black Chrome Fixed Hyper Bright Yellow 12VDC Wire | APEM Components QRM145BXXHY12E | RS Americas
14MM BLACK HB YEL 12V SLD | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QRM145BXXHY12E?

Additional datasheets, footprints and schematics for QRM145BXXHY12E are listed on our Part Details page. You can also find images and similar parts to QRM145BXXHY12E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QRM145BXXHY12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QRM145BXXHY12E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QRM145BXXHY12E fall under?

The QRM145BXXHY12E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to QRM145BXXHY12E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QRM145BXXHY12E you can contact the distributor directly for product support, shipping queries etc.

Is the QRM145BXXHY12E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QRM145BXXHY12E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for QRM145BXXHY12E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QRM145BXXHY12E often in real-time on the comparison pages.

What if I can't find stock of QRM145BXXHY12E?

You can fill out our help required form which you can use to request a quote for QRM145BXXHY12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay