Status: | Unknown |
---|---|
Series: | QRM14 Series |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
Operating Voltage | 2VDC |
Mounting Hole Dia | 14mm |
Forward Current If | 20mA |
Luminous Intensity | 250mcd |
IP / NEMA Rating | IP67 |
Product Range | QRM14 Series |
Panel Indicator, 14Mm, Yellow, 2Vdc | Newark Electronics |
PANEL INDICATOR, 14MM, YELLOW, 2VDC | element14 |
LED Indicator Sealed 14mm Black Chrome Fixed Hyper Bright Yellow 2VDC Wire | APEM Components QRM145BXXHY02E | RS Americas |
Where can I find additional details, specifications and documents for a QRM145BXXHY02E?
Additional datasheets, footprints and schematics for QRM145BXXHY02E are listed on our Part Details page. You can also find images and similar parts to QRM145BXXHY02E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QRM145BXXHY02E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QRM145BXXHY02E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QRM145BXXHY02E fall under?
The QRM145BXXHY02E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QRM145BXXHY02E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QRM145BXXHY02E you can contact the distributor directly for product support, shipping queries etc.
Is the QRM145BXXHY02E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QRM145BXXHY02E have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for QRM145BXXHY02E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QRM145BXXHY02E often in real-time on the comparison pages.
What if I can't find stock of QRM145BXXHY02E?
You can fill out our help required form which you can use to request a quote for QRM145BXXHY02E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.