Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Jacket Colour | Teal |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
Enet Cable, Rj45 Plug, Cat5E, 5M, Teal | Newark Electronics |
Where can I find additional details, specifications and documents for a QR04QR118 TL358?
Additional datasheets, footprints and schematics for QR04QR118 TL358 are listed on our Part Details page. You can also find images and similar parts to QR04QR118 TL358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QR04QR118 TL358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QR04QR118 TL358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QR04QR118 TL358 fall under?
The QR04QR118 TL358 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to QR04QR118 TL358 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QR04QR118 TL358 you can contact the distributor directly for product support, shipping queries etc.
Is the QR04QR118 TL358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QR04QR118 TL358 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for QR04QR118 TL358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QR04QR118 TL358 often in real-time on the comparison pages.
What if I can't find stock of QR04QR118 TL358?
You can fill out our help required form which you can use to request a quote for QR04QR118 TL358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.