Status: | Unknown |
---|---|
Series: | QPX Series |
RoHS: | Unknown |
Prices starting from US$2,266.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,553.46
|
7
in stock
|
Buy Now | |
TestEquity
from US$2,553.46
|
14
in stock
|
Buy Now | |
element14
from US$2,636.85
|
11
in stock
|
Buy Now | |
Farnell
from US$2,553.46
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2,327.29
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$2,664.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$2,609.39
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$2,266.76
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 80V |
Output Current Min | 0A |
Output Current Max | 50A |
Power Rating | 1.2kW |
Supply Voltage Min | 110VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | QPX Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
PSU, 2CH, 80V, 50A, PROGRAMMABLE | element14 |
DC power supply dual max 80V max 50A | RS |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
Power Supply, Bench, Adj, 2 O/P, 50A, 1.2Kw | Newark Electronics |
Aim-TTi Bench Top Power Supply Programmable 80V 50A 600W USB / RS232 / RS423 / GPIB / Ethernet / Analogue DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Aim-TTi QPX600DP Power Supply Dual 600W PowerFlex | Rapid Electronics |
Where can I find additional details, specifications and documents for a QPX600DP?
Additional datasheets, footprints and schematics for QPX600DP are listed on our Part Details page. You can also find images and similar parts to QPX600DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QPX600DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QPX600DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QPX600DP fall under?
The QPX600DP is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QPX600DP when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QPX600DP you can contact the distributor directly for product support, shipping queries etc.
Is the QPX600DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QPX600DP have stock available?
Authorised distributors including TestEquity, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for QPX600DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QPX600DP often in real-time on the comparison pages.
What if I can't find stock of QPX600DP?
You can fill out our help required form which you can use to request a quote for QPX600DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.