Status: | Unknown |
---|---|
Series: | QPX Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 80V |
Output Current Min | 0A |
Output Current Max | 50A |
Power Rating | 1.2kW |
Supply Voltage Min | 110VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | QPX Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
Dual 600W Powerflex Max 80V-50A Analog | RS |
Dual 600W Powerflex Max 80V Or 50A | Newark Electronics |
Aim-TTi QPX600D Power Supply Dual 600W 'PowerFlex' | Rapid Electronics |
POWER SUPPLY, 2CH, 80V, 50A, ADJUSTABLE | element14 |
Where can I find additional details, specifications and documents for a QPX600D?
Additional datasheets, footprints and schematics for QPX600D are listed on our Part Details page. You can also find images and similar parts to QPX600D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QPX600D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QPX600D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QPX600D fall under?
The QPX600D is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QPX600D when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QPX600D you can contact the distributor directly for product support, shipping queries etc.
Is the QPX600D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QPX600D have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for QPX600D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QPX600D often in real-time on the comparison pages.
What if I can't find stock of QPX600D?
You can fill out our help required form which you can use to request a quote for QPX600D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.