Status: | Unknown |
---|---|
Series: | QPX Series |
RoHS: | Unknown |
Prices starting from US$1,658.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,868.70
|
9
in stock
|
Buy Now | |
Farnell
from US$1,868.70
|
34
in stock
|
Buy Now | |
element14
from US$2,234.47
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$1,950.00
|
5
in stock
|
Buy Now | |
TestEquity
from US$1,868.70
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,699.96
|
2
in stock
|
Buy Now | |
Distrelec
from US$1,911.74
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1,658.89
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 50A |
Power Rating | 1.2kW |
Supply Voltage Min | 110VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | QPX Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
PSU, 1CH, 60V, 50A, PROGRAMMABLE | Farnell |
1200W Powerflex max 60V-50A/Analog GPIB | RS |
Power Supply, Bench, Adj, 1O/P, 60V | Newark Electronics |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
Aim-TTi Bench Top Power Supply Programmable 60V 50A 1.2kW USB / RS232 / RS423 / GPIB / Ethernet / Analogue DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Aim-TTi QPX1200SP Power Supply 1200W PowerFlex | Rapid Electronics |
Where can I find additional details, specifications and documents for a QPX1200SP?
Additional datasheets, footprints and schematics for QPX1200SP are listed on our Part Details page. You can also find images and similar parts to QPX1200SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QPX1200SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QPX1200SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QPX1200SP fall under?
The QPX1200SP is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QPX1200SP when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QPX1200SP you can contact the distributor directly for product support, shipping queries etc.
Is the QPX1200SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QPX1200SP have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and TestEquity have stock available or on a lead time for QPX1200SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QPX1200SP often in real-time on the comparison pages.
What if I can't find stock of QPX1200SP?
You can fill out our help required form which you can use to request a quote for QPX1200SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.