Status: | Unknown |
---|---|
Series: | QPX Series |
RoHS: | Unknown |
Prices starting from US$1,509.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,700.52
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,568.77
|
3
in stock
|
Buy Now | |
element14
from US$2,262.14
|
3
in stock
|
Buy Now | |
Farnell
from US$1,700.52
|
3
in stock
|
Buy Now | |
Distrelec
from US$1,739.30
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,775.00
|
-
|
Buy Now | |
Rapid Electronics
from US$1,509.60
|
-
|
Buy Now | |
TestEquity
from US$1,700.52
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 50A |
Power Rating | 1.2kW |
Supply Voltage Min | 110VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | QPX Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
1200W Powerflex max 60V-50A/Analog | RS |
Power supply: laboratory | Transfer Multisort Elektronik |
POWER SUPPLY, 1CH, 60V, 50A, ADJUSTABLE | element14 |
Aim-TTi Bench Top Power Supply Adjustable 60V 50A 1.2kW DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Power Supply, Bench, Adj, 1O/P, 60V | Newark Electronics |
Aim-TTi QPX1200S Power Supply 1200W 'PowerFlex' | Rapid Electronics |
Where can I find additional details, specifications and documents for a QPX1200S?
Additional datasheets, footprints and schematics for QPX1200S are listed on our Part Details page. You can also find images and similar parts to QPX1200S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QPX1200S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QPX1200S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QPX1200S fall under?
The QPX1200S is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QPX1200S when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QPX1200S you can contact the distributor directly for product support, shipping queries etc.
Is the QPX1200S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QPX1200S have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Distrelec have stock available or on a lead time for QPX1200S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QPX1200S often in real-time on the comparison pages.
What if I can't find stock of QPX1200S?
You can fill out our help required form which you can use to request a quote for QPX1200S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.